Capital Lighting, Inc. 6653-479 Bathroom Fixtures-Three Lights 334297

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052243
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052243

Suppliers

Company
Product
Description
Supplier Links
6653-479 Bathroom Fixtures-Three Lights - 334297 - Capital Lighting, Inc.
Columbus, OH, USA
6653-479 Bathroom Fixtures-Three Lights
334297
6653-479 Bathroom Fixtures-Three Lights 334297
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052243

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Regency Gilded Gold
Product Name: Bath
UPC: 747396052243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334297
Product Name 6653-479 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details