Capital Lighting, Inc. 6664-479 Bathroom Fixtures-Four Lights 334293

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052366
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052366

Suppliers

Company
Product
Description
Supplier Links
6664-479 Bathroom Fixtures-Four Lights - 334293 - Capital Lighting, Inc.
Columbus, OH, USA
6664-479 Bathroom Fixtures-Four Lights
334293
6664-479 Bathroom Fixtures-Four Lights 334293
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052366

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 10.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Regency Gilded Gold
Product Name: Bath
UPC: 747396052366

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334293
Product Name 6664-479 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details