Capital Lighting, Inc. 72353-615B-PL Exterior -Wall Mount 334288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72353-615B-PL Exterior -Wall Mount - 334288 - Capital Lighting, Inc.
Columbus, OH, USA
72353-615B-PL Exterior -Wall Mount
334288
72353-615B-PL Exterior -Wall Mount 334288
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.75
Extension: 6.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334288
Product Name 72353-615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details