Capital Lighting, Inc. 72336-291 Exterior -Post/Pier Head 334286

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze with Copper Highlights Product Name: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze with Copper Highlights Product Name: Post Mount

Suppliers

Company
Product
Description
Supplier Links
72336-291 Exterior -Post/Pier Head - 334286 - Capital Lighting, Inc.
Columbus, OH, USA
72336-291 Exterior -Post/Pier Head
334286
72336-291 Exterior -Post/Pier Head 334286
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze with Copper Highlights Product Name: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze with Copper Highlights
Product Name: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334286
Product Name 72336-291 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details