Capital Lighting, Inc. 72341-615B Exterior -Wall Mount 334283

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72341-615B Exterior -Wall Mount - 334283 - Capital Lighting, Inc.
Columbus, OH, USA
72341-615B Exterior -Wall Mount
334283
72341-615B Exterior -Wall Mount 334283
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 4.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334283
Product Name 72341-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details