Capital Lighting, Inc. 8921-91 Exterior -Wall Mount 334267

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Wall Mount UPC: 747396011042
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Wall Mount UPC: 747396011042

Suppliers

Company
Product
Description
Supplier Links
8921-91 Exterior -Wall Mount - 334267 - Capital Lighting, Inc.
Columbus, OH, USA
8921-91 Exterior -Wall Mount
334267
8921-91 Exterior -Wall Mount 334267
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Wall Mount UPC: 747396011042

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.50
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Wall Mount
UPC: 747396011042

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334267
Product Name 8921-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details