Capital Lighting, Inc. 8974-61A Exterior -Hanging 334263

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Weight: 11 Product Name: Chain Hung UPC: 747396026268
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Weight: 11 Product Name: Chain Hung UPC: 747396026268

Suppliers

Company
Product
Description
Supplier Links
8974-61A Exterior -Hanging - 334263 - Capital Lighting, Inc.
Columbus, OH, USA
8974-61A Exterior -Hanging
334263
8974-61A Exterior -Hanging 334263
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Weight: 11 Product Name: Chain Hung UPC: 747396026268

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Vintage Rust
Weight: 11
Product Name: Chain Hung
UPC: 747396026268

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334263
Product Name 8974-61A Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details