Capital Lighting, Inc. 8995-61A Exterior -Post/Pier Head 334262

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 11.88 Product Name: Post Head Mount UPC: 747396026572
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 11.88 Product Name: Post Head Mount UPC: 747396026572

Suppliers

Company
Product
Description
Supplier Links
8995-61A Exterior -Post/Pier Head - 334262 - Capital Lighting, Inc.
Columbus, OH, USA
8995-61A Exterior -Post/Pier Head
334262
8995-61A Exterior -Post/Pier Head 334262
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 11.88 Product Name: Post Head Mount UPC: 747396026572

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Weight: 11.88
Product Name: Post Head Mount
UPC: 747396026572

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334262
Product Name 8995-61A Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details