Capital Lighting, Inc. 8975-66 Exterior -Wall Mount 334261

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Wall Mount UPC: 747396026299
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Wall Mount UPC: 747396026299

Suppliers

Company
Product
Description
Supplier Links
8975-66 Exterior -Wall Mount - 334261 - Capital Lighting, Inc.
Columbus, OH, USA
8975-66 Exterior -Wall Mount
334261
8975-66 Exterior -Wall Mount 334261
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Wall Mount UPC: 747396026299

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 27.00
Extension: 14.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Product Name: Wall Mount
UPC: 747396026299

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334261
Product Name 8975-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details