Capital Lighting, Inc. 72252-171 Exterior -Wall Mount 334256

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.50 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.50 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72252-171 Exterior -Wall Mount - 334256 - Capital Lighting, Inc.
Columbus, OH, USA
72252-171 Exterior -Wall Mount
334256
72252-171 Exterior -Wall Mount 334256
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.50 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.50
Extension: 4.75
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334256
Product Name 72252-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details