Capital Lighting, Inc. 72251-171 Exterior -Wall Mount 334254

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72251-171 Exterior -Wall Mount - 334254 - Capital Lighting, Inc.
Columbus, OH, USA
72251-171 Exterior -Wall Mount
334254
72251-171 Exterior -Wall Mount 334254
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 4.75
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334254
Product Name 72251-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details