Capital Lighting, Inc. 72303-291 Exterior -Wall Mount 334251

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.25 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Arcitectural Bronze w/Copper Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.25 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Arcitectural Bronze w/Copper Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72303-291 Exterior -Wall Mount - 334251 - Capital Lighting, Inc.
Columbus, OH, USA
72303-291 Exterior -Wall Mount
334251
72303-291 Exterior -Wall Mount 334251
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.25 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Arcitectural Bronze w/Copper Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 23.25
Extension: 13.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Arcitectural Bronze w/Copper
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334251
Product Name 72303-291 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details