Capital Lighting, Inc. 8889-39 Exterior -Ceiling Mount 334248

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Spanish Iron Product Name: Ceiling Mount UPC: 747396041025
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Spanish Iron Product Name: Ceiling Mount UPC: 747396041025

Suppliers

Company
Product
Description
Supplier Links
8889-39 Exterior -Ceiling Mount - 334248 - Capital Lighting, Inc.
Columbus, OH, USA
8889-39 Exterior -Ceiling Mount
334248
8889-39 Exterior -Ceiling Mount 334248
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Spanish Iron Product Name: Ceiling Mount UPC: 747396041025

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Spanish Iron
Product Name: Ceiling Mount
UPC: 747396041025

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334248
Product Name 8889-39 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details