Capital Lighting, Inc. 8525-80 Exterior -Hanging 334247

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antigua Weight: 8.2 Product Name: Chain Hung UPC: 747396041445
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antigua Weight: 8.2 Product Name: Chain Hung UPC: 747396041445

Suppliers

Company
Product
Description
Supplier Links
8525-80 Exterior -Hanging - 334247 - Capital Lighting, Inc.
Columbus, OH, USA
8525-80 Exterior -Hanging
334247
8525-80 Exterior -Hanging 334247
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antigua Weight: 8.2 Product Name: Chain Hung UPC: 747396041445

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antigua
Weight: 8.2
Product Name: Chain Hung
UPC: 747396041445

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334247
Product Name 8525-80 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details