Capital Lighting, Inc. 8885-A61 Exterior -Post/Pier Head 334240

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: 3 Light Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: 3 Light Post Mount

Suppliers

Company
Product
Description
Supplier Links
8885-A61 Exterior -Post/Pier Head - 334240 - Capital Lighting, Inc.
Columbus, OH, USA
8885-A61 Exterior -Post/Pier Head
334240
8885-A61 Exterior -Post/Pier Head 334240
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: 3 Light Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Vintage Rust
Product Name: 3 Light Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334240
Product Name 8885-A61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details