Capital Lighting, Inc. 9010-78 Exterior -Wall Mount 334239

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parchment Product Name: Wall Mount UPC: 747396620367
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parchment Product Name: Wall Mount UPC: 747396620367

Suppliers

Company
Product
Description
Supplier Links
9010-78 Exterior -Wall Mount - 334239 - Capital Lighting, Inc.
Columbus, OH, USA
9010-78 Exterior -Wall Mount
334239
9010-78 Exterior -Wall Mount 334239
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parchment Product Name: Wall Mount UPC: 747396620367

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 13.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Parchment
Product Name: Wall Mount
UPC: 747396620367

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334239
Product Name 9010-78 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details