Capital Lighting, Inc. 9016-78 Exterior -Post/Pier Head 334237

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Post Mount UPC: 747396011813
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Post Mount UPC: 747396011813

Suppliers

Company
Product
Description
Supplier Links
9016-78 Exterior -Post/Pier Head - 334237 - Capital Lighting, Inc.
Columbus, OH, USA
9016-78 Exterior -Post/Pier Head
334237
9016-78 Exterior -Post/Pier Head 334237
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Post Mount UPC: 747396011813

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Parchment
Product Name: Post Mount
UPC: 747396011813

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334237
Product Name 9016-78 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details