Capital Lighting, Inc. 9153-A357 Exterior -Wall Mount 334216

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9153-A357 Exterior -Wall Mount - 334216 - Capital Lighting, Inc.
Columbus, OH, USA
9153-A357 Exterior -Wall Mount
334216
9153-A357 Exterior -Wall Mount 334216
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.25
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334216
Product Name 9153-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details