Capital Lighting, Inc. 9154-A357-PL Exterior -Hanging 334213

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: 1 Light Chain Hung
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: 1 Light Chain Hung

Suppliers

Company
Product
Description
Supplier Links
9154-A357-PL Exterior -Hanging - 334213 - Capital Lighting, Inc.
Columbus, OH, USA
9154-A357-PL Exterior -Hanging
334213
9154-A357-PL Exterior -Hanging 334213
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: 1 Light Chain Hung

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Iron Oxide
Product Name: 1 Light Chain Hung

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334213
Product Name 9154-A357-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details