Capital Lighting, Inc. 9298-357 Exterior -Wall Mount 334209

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9298-357 Exterior -Wall Mount - 334209 - Capital Lighting, Inc.
Columbus, OH, USA
9298-357 Exterior -Wall Mount
334209
9298-357 Exterior -Wall Mount 334209
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 9
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334209
Product Name 9298-357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details