Capital Lighting, Inc. 9803-144-PL Exterior -Wall Mt./Flush 334205

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Stainless Steel Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Stainless Steel Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
9803-144-PL Exterior -Wall Mt./Flush - 334205 - Capital Lighting, Inc.
Columbus, OH, USA
9803-144-PL Exterior -Wall Mt./Flush
334205
9803-144-PL Exterior -Wall Mt./Flush 334205
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Stainless Steel Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Extension: 4.5
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Brushed Stainless Steel
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334205
Product Name 9803-144-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details