Capital Lighting, Inc. 9803-143 Exterior -Wall Mt./Flush 334201

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
9803-143 Exterior -Wall Mt./Flush - 334201 - Capital Lighting, Inc.
Columbus, OH, USA
9803-143 Exterior -Wall Mt./Flush
334201
9803-143 Exterior -Wall Mt./Flush 334201
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334201
Product Name 9803-143 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details