Capital Lighting, Inc. 778-301 Large Chandeliers-Candle 334185

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Castlewood Walnut Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Castlewood Walnut Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
778-301 Large Chandeliers-Candle - 334185 - Capital Lighting, Inc.
Columbus, OH, USA
778-301 Large Chandeliers-Candle
334185
778-301 Large Chandeliers-Candle 334185
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Castlewood Walnut Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 48.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Castlewood Walnut
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334185
Product Name 778-301 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details