Capital Lighting, Inc. 773-301 Pendants-Bowl Style 334180

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
773-301 Pendants-Bowl Style - 334180 - Capital Lighting, Inc.
Columbus, OH, USA
773-301 Pendants-Bowl Style
334180
773-301 Pendants-Bowl Style 334180
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Castlewood Walnut
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334180
Product Name 773-301 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details