Capital Lighting, Inc. LS-82157 Lamps-Floor Lamps 334176

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455561 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455561 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-82157 Lamps-Floor Lamps - 334176 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82157 Lamps-Floor Lamps
334176
LS-82157 Lamps-Floor Lamps 334176
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455561 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 64.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 13
Product Name: One Light Floor Lamp
UPC: 088675455561
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334176
Product Name LS-82157 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details