Capital Lighting, Inc. LSF-114BLK Lamps-Accent Lamps 334172

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454830 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454830 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LSF-114BLK Lamps-Accent Lamps - 334172 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-114BLK Lamps-Accent Lamps
334172
LSF-114BLK Lamps-Accent Lamps 334172
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454830 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454830
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334172
Product Name LSF-114BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details