Capital Lighting, Inc. LSF-82150 Lamps-Floor Lamps 334166

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.50 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455486 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.50 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455486 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LSF-82150 Lamps-Floor Lamps - 334166 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-82150 Lamps-Floor Lamps
334166
LSF-82150 Lamps-Floor Lamps 334166
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.50 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455486 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 62.50
Bulb
Type: CFL
Qty: 3
Wattage: 11
Weight: 19
Product Name: Three Light Floor Lamp
UPC: 088675455486
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334166
Product Name LSF-82150 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details