Capital Lighting, Inc. LSF-82157 Lamps-Floor Lamps 334163

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455578 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455578 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LSF-82157 Lamps-Floor Lamps - 334163 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-82157 Lamps-Floor Lamps
334163
LSF-82157 Lamps-Floor Lamps 334163
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 64.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 13 Product Name: One Light Floor Lamp UPC: 088675455578 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 64.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Weight: 13
Product Name: One Light Floor Lamp
UPC: 088675455578
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334163
Product Name LSF-82157 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details