Capital Lighting, Inc. LSF-22022 Lamps-Table Lamps 334146

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453529 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453529 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LSF-22022 Lamps-Table Lamps - 334146 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22022 Lamps-Table Lamps
334146
LSF-22022 Lamps-Table Lamps 334146
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453529 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze/White
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675453529
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334146
Product Name LSF-22022 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details