Capital Lighting, Inc. LSF-22150 Lamps-Table Lamps 334142

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455462 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455462 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LSF-22150 Lamps-Table Lamps - 334142 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22150 Lamps-Table Lamps
334142
LSF-22150 Lamps-Table Lamps 334142
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: CFL Qty: 3 Wattage: 11 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455462 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 30.25
Bulb
Type: CFL
Qty: 3
Wattage: 11
Weight: 13
Product Name: Three Light Table Lamp
UPC: 088675455462
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334142
Product Name LSF-22150 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details