PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Weight: 16
Product Name: One Light Table Lamp
UPC: 088675455073
Category: Table Lamp
Safety Rating: UL,cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334141 |
| Product Name | LSF-22126 Lamps-Table Lamps |
| Application | Residential |