Capital Lighting, Inc. 828-22 Flush Mounts-Bowl Style 334099

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: 1 Light Flush Mount UPC: 747396023649
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: 1 Light Flush Mount UPC: 747396023649

Suppliers

Company
Product
Description
Supplier Links
828-22 Flush Mounts-Bowl Style - 334099 - Capital Lighting, Inc.
Columbus, OH, USA
828-22 Flush Mounts-Bowl Style
334099
828-22 Flush Mounts-Bowl Style 334099
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: 1 Light Flush Mount UPC: 747396023649

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: 1 Light Flush Mount
UPC: 747396023649

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334099
Product Name 828-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details