Capital Lighting, Inc. 946-126 Mid. Chandeliers-Candle 334098

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Belcaro Walnut Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Belcaro Walnut Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
946-126 Mid. Chandeliers-Candle - 334098 - Capital Lighting, Inc.
Columbus, OH, USA
946-126 Mid. Chandeliers-Candle
334098
946-126 Mid. Chandeliers-Candle 334098
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Belcaro Walnut Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Belcaro Walnut
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334098
Product Name 946-126 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details