Capital Lighting, Inc. 828-91-PL Flush Mounts-Bowl Style 334096

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Flush Mount UPC: 747396053844
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Flush Mount UPC: 747396053844

Suppliers

Company
Product
Description
Supplier Links
828-91-PL Flush Mounts-Bowl Style - 334096 - Capital Lighting, Inc.
Columbus, OH, USA
828-91-PL Flush Mounts-Bowl Style
334096
828-91-PL Flush Mounts-Bowl Style 334096
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Flush Mount UPC: 747396053844

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Flush Mount
UPC: 747396053844

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334096
Product Name 828-91-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details