Capital Lighting, Inc. 829-22 Flush Mounts-Bowl Style 334093

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount UPC: 747396023694
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount UPC: 747396023694

Suppliers

Company
Product
Description
Supplier Links
829-22 Flush Mounts-Bowl Style - 334093 - Capital Lighting, Inc.
Columbus, OH, USA
829-22 Flush Mounts-Bowl Style
334093
829-22 Flush Mounts-Bowl Style 334093
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount UPC: 747396023694

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Flush Mount
UPC: 747396023694

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334093
Product Name 829-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details