Capital Lighting, Inc. 839-91 Sconces-Pocket 334091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
839-91 Sconces-Pocket - 334091 - Capital Lighting, Inc.
Columbus, OH, USA
839-91 Sconces-Pocket
334091
839-91 Sconces-Pocket 334091
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334091
Product Name 839-91 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details