Capital Lighting, Inc. 841-91 Sconces-Pocket 334090

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
841-91 Sconces-Pocket - 334090 - Capital Lighting, Inc.
Columbus, OH, USA
841-91 Sconces-Pocket
334090
841-91 Sconces-Pocket 334090
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334090
Product Name 841-91 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details