Capital Lighting, Inc. 6230-288 Sconces-Pocket 334087

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Finish: Deep Flax Bronze Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Finish: Deep Flax Bronze Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
6230-288 Sconces-Pocket - 334087 - Capital Lighting, Inc.
Columbus, OH, USA
6230-288 Sconces-Pocket
334087
6230-288 Sconces-Pocket 334087
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Finish: Deep Flax Bronze Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Finish: Deep Flax Bronze
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334087
Product Name 6230-288 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details