Capital Lighting, Inc. 6622-613 Bathroom Fixtures-Two Lights 334083

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6622-613 Bathroom Fixtures-Two Lights - 334083 - Capital Lighting, Inc.
Columbus, OH, USA
6622-613 Bathroom Fixtures-Two Lights
334083
6622-613 Bathroom Fixtures-Two Lights 334083
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334083
Product Name 6622-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details