Capital Lighting, Inc. 1376-196C Island/Pool Table-4 Light + 334078

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 31.50 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tuscan Patina Product Name: Island Light UPC: 747396044958
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 31.50 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tuscan Patina Product Name: Island Light UPC: 747396044958

Suppliers

Company
Product
Description
Supplier Links
1376-196C Island/Pool Table-4 Light + - 334078 - Capital Lighting, Inc.
Columbus, OH, USA
1376-196C Island/Pool Table-4 Light +
334078
1376-196C Island/Pool Table-4 Light + 334078
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 31.50 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tuscan Patina Product Name: Island Light UPC: 747396044958

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 31.50
Extension: 6
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tuscan Patina
Product Name: Island Light
UPC: 747396044958

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334078
Product Name 1376-196C Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details