Capital Lighting, Inc. 1282-357 Pendants-Glass Down 334076

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: 1 Light Pendant UPC: 747396016573
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: 1 Light Pendant UPC: 747396016573

Suppliers

Company
Product
Description
Supplier Links
1282-357 Pendants-Glass Down - 334076 - Capital Lighting, Inc.
Columbus, OH, USA
1282-357 Pendants-Glass Down
334076
1282-357 Pendants-Glass Down 334076
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: 1 Light Pendant UPC: 747396016573

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: 1 Light Pendant
UPC: 747396016573

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334076
Product Name 1282-357 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details