Capital Lighting, Inc. 1231-648 Mini Pendants-Rod 334074

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provencal Blanc Product Name: One Light Mini Pendant Glass: White Patina Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provencal Blanc Product Name: One Light Mini Pendant Glass: White Patina Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1231-648 Mini Pendants-Rod - 334074 - Capital Lighting, Inc.
Columbus, OH, USA
1231-648 Mini Pendants-Rod
334074
1231-648 Mini Pendants-Rod 334074
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provencal Blanc Product Name: One Light Mini Pendant Glass: White Patina Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Provencal Blanc
Product Name: One Light Mini Pendant
Glass: White Patina
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334074
Product Name 1231-648 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details