Capital Lighting, Inc. 1315-455 Pendants-Bowl Style 334072

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043364
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043364

Suppliers

Company
Product
Description
Supplier Links
1315-455 Pendants-Bowl Style - 334072 - Capital Lighting, Inc.
Columbus, OH, USA
1315-455 Pendants-Bowl Style
334072
1315-455 Pendants-Bowl Style 334072
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043364

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 46.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Sable
Product Name: Pendant
UPC: 747396043364

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334072
Product Name 1315-455 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details