Capital Lighting, Inc. 1313-455 Island/Pool Table-3 Light Bar 334071

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 60.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Island Light UPC: 747396045054
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 60.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Island Light UPC: 747396045054

Suppliers

Company
Product
Description
Supplier Links
1313-455 Island/Pool Table-3 Light Bar - 334071 - Capital Lighting, Inc.
Columbus, OH, USA
1313-455 Island/Pool Table-3 Light Bar
334071
1313-455 Island/Pool Table-3 Light Bar 334071
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 60.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Island Light UPC: 747396045054

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 60.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Sable
Product Name: Island Light
UPC: 747396045054

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334071
Product Name 1313-455 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details