Capital Lighting, Inc. 1660-479 Island/Pool Table-4 Light + 334069

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 25.50 Extension: 22 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Regency Gilded Gold Product Name: 10 Light Island UPC: 747396052304
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 25.50 Extension: 22 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Regency Gilded Gold Product Name: 10 Light Island UPC: 747396052304

Suppliers

Company
Product
Description
Supplier Links
1660-479 Island/Pool Table-4 Light + - 334069 - Capital Lighting, Inc.
Columbus, OH, USA
1660-479 Island/Pool Table-4 Light +
334069
1660-479 Island/Pool Table-4 Light + 334069
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 25.50 Extension: 22 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Regency Gilded Gold Product Name: 10 Light Island UPC: 747396052304

PRODUCT DETAILS / SPECS
Width/Dia: 42.75
Height: 25.50
Extension: 22
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Regency Gilded Gold
Product Name: 10 Light Island
UPC: 747396052304

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334069
Product Name 1660-479 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details