Capital Lighting, Inc. 1869-66 Large Chandeliers-Glass Shade 334068

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 44.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Black Product Name: 21 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 44.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Black Product Name: 21 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1869-66 Large Chandeliers-Glass Shade - 334068 - Capital Lighting, Inc.
Columbus, OH, USA
1869-66 Large Chandeliers-Glass Shade
334068
1869-66 Large Chandeliers-Glass Shade 334068
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 44.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Black Product Name: 21 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 59.50
Height: 44.50
Bulb
Type: Medium
Qty: 21
Wattage: 40
Finish: Black
Product Name: 21 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334068
Product Name 1869-66 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details