Capital Lighting, Inc. 1664-479 Foyer/Hall Lanterns-Open Frame 334067

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regency Gilded Gold Product Name: 8 Light Hall Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regency Gilded Gold Product Name: 8 Light Hall Foyer

Suppliers

Company
Product
Description
Supplier Links
1664-479 Foyer/Hall Lanterns-Open Frame - 334067 - Capital Lighting, Inc.
Columbus, OH, USA
1664-479 Foyer/Hall Lanterns-Open Frame
334067
1664-479 Foyer/Hall Lanterns-Open Frame 334067
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regency Gilded Gold Product Name: 8 Light Hall Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 40.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Regency Gilded Gold
Product Name: 8 Light Hall Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334067
Product Name 1664-479 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details