Capital Lighting, Inc. 1839-221 Large Chandeliers-Glass Shade 334061

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 48.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Sandalwood Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 48.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Sandalwood Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1839-221 Large Chandeliers-Glass Shade - 334061 - Capital Lighting, Inc.
Columbus, OH, USA
1839-221 Large Chandeliers-Glass Shade
334061
1839-221 Large Chandeliers-Glass Shade 334061
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 48.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Sandalwood Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 45.75
Height: 48.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Sandalwood
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334061
Product Name 1839-221 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details