Capital Lighting, Inc. 5464-63 Bathroom Fixtures-Four Lights 334052

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nouveau Bronze Product Name: Bath UPC: 747396005058
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nouveau Bronze Product Name: Bath UPC: 747396005058

Suppliers

Company
Product
Description
Supplier Links
5464-63 Bathroom Fixtures-Four Lights - 334052 - Capital Lighting, Inc.
Columbus, OH, USA
5464-63 Bathroom Fixtures-Four Lights
334052
5464-63 Bathroom Fixtures-Four Lights 334052
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nouveau Bronze Product Name: Bath UPC: 747396005058

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nouveau Bronze
Product Name: Bath
UPC: 747396005058

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334052
Product Name 5464-63 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details