Capital Lighting, Inc. 5120-066 Mini Pendants-Rod 334051

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Clear outer Glass L/R Sides
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Clear outer Glass L/R Sides

Suppliers

Company
Product
Description
Supplier Links
5120-066 Mini Pendants-Rod - 334051 - Capital Lighting, Inc.
Columbus, OH, USA
5120-066 Mini Pendants-Rod
334051
5120-066 Mini Pendants-Rod 334051
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Clear outer Glass L/R Sides

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Clear outer Glass L/R Sides

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334051
Product Name 5120-066 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details